- Brand : Cooltek
- Product name : K2 Rev.C USB 3.0
- Product code : 600045577
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7151
- Info modified on : 21 Apr 2020 11:28:07
-
Short summary description Cooltek K2 Rev.C USB 3.0 Midi Tower Black, White
:
Cooltek K2 Rev.C USB 3.0, Midi Tower, PC, Black, White, ATX, Steel, Gaming
-
Long summary description Cooltek K2 Rev.C USB 3.0 Midi Tower Black, White
:
Cooltek K2 Rev.C USB 3.0. Form factor: Midi Tower, Type: PC, Product colour: Black, White. Power supply location: Bottom. Front fans diameters supported: 140 mm, Side fans diameters supported: 92,120 mm, Rear fans diameters supported: 92,120 mm. Supported HDD sizes: 2.5,3.5". Width: 190 mm, Depth: 488 mm, Height: 438 mm