Prolimatech PK-2 heat sink compound 10.2 W/m·K 1.5 g

  • Brand : Prolimatech
  • Product name : PK-2
  • Product code : PK-2 - 1G
  • GTIN (EAN/UPC) : 4711552410006
  • Category : Heat Sink Compounds
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19995
  • Info modified on : 02 Jul 2019 18:22:47
  • Long product name Prolimatech PK-2 heat sink compound 10.2 W/m·K 1.5 g :

    PK-2 - Thermal Compound 1.5g

  • Short summary description Prolimatech PK-2 heat sink compound 10.2 W/m·K 1.5 g :

    Prolimatech PK-2, 10.2 W/m·K, 1.5 g

  • Long summary description Prolimatech PK-2 heat sink compound 10.2 W/m·K 1.5 g :

    Prolimatech PK-2. Thermal conductivity: 10.2 W/m·K. Weight: 1.5 g

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-09-18 09:44:49
Average rating:0
Uk has collected 4 expert reviews for Prolimatech PK-2 heat sink compound 10.2 W/m·K 1.5 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
tomshardware.co.uk
Updated:
2016-12-29 23:31:59
Average rating:0
It's time for the numbers. In addition to testing liquid metal compounds and thermally conductive adhesives, each paste is discussed on its own merits before we chart out the results of four usage cases. After all, these products behave differently. If...