Yarvik Xenta 9.7 16 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Silver

  • Brand : Yarvik
  • Product family : Xenta
  • Product name : 9.7
  • Product code : TAB9-200
  • GTIN (EAN/UPC) : 8717534018471
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 49097
  • Info modified on : 22 Jan 2024 09:44:59
  • Warranty: : 2 Years
  • Long product name Yarvik Xenta 9.7 16 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Silver :

    9.7'' IPS, 1024 x 768, 1600MHz, Cortex A9, 16GB, MicroSD, 1024MB DDR3, 802.11b/g/n, Silver

  • Short summary description Yarvik Xenta 9.7 16 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Silver :

    Yarvik Xenta 9.7, 24.6 cm (9.7"), 1024 x 768 pixels, 16 GB, 1 GB, Android, Silver

  • Long summary description Yarvik Xenta 9.7 16 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Silver :

    Yarvik Xenta 9.7. Display diagonal: 24.6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 638 g. Operating system installed: Android. Product colour: Silver

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-04-17 02:53:54
Average rating:75
Uk has collected 3 expert reviews for Yarvik Xenta 9.7 16 GB 24.6 cm (9.7") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.