Yarvik Zania 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver, White

  • Brand : Yarvik
  • Product family : Zania
  • Product name : 10
  • Product code : TAB462EUK
  • GTIN (EAN/UPC) : 8717534018402
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 34439
  • Info modified on : 22 Jan 2024 09:44:59
  • Warranty: : 2 Years
  • Long product name Yarvik Zania 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver, White :

    10'' IPS, 1280 x 800, 8GB, MicroSD, 6000mAh, 1GB DDR3, IEEE 802.11b/g/n, Android 4.0.4

  • Short summary description Yarvik Zania 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver, White :

    Yarvik Zania 10, 25.4 cm (10"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Silver, White

  • Long summary description Yarvik Zania 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver, White :

    Yarvik Zania 10. Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor model: Cortex-A8. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 622 g. Operating system installed: Android. Product colour: Silver, White