Yarvik Luna 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : Yarvik
  • Product family : Luna
  • Product name : 10
  • Product code : TAB474EUK
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17879
  • Info modified on : 22 Jan 2024 09:44:59
  • Warranty: : 2 Years
  • Long product name Yarvik Luna 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    10'', 1024 x 600, 512MB DDR3, Cortex A8 1000MHz, 8GB, MicroSD, IEEE 802.11b/g/n, Android 4.0.4

  • Short summary description Yarvik Luna 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Luna 10, 25.4 cm (10"), 1024 x 600 pixels, 8 GB, 0.5 GB, Android, Black

  • Long summary description Yarvik Luna 10 8 GB 25.4 cm (10") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Luna 10. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 566 g. Operating system installed: Android. Product colour: Black