- Brand : Unicol
- Product name : ACHPB
- Product code : ACHP
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5032
- Info modified on : 29 Dec 2023 10:08:27
-
Long product name Unicol ACHPB Black
:
Avecta Twin Display Stand 150cm
-
Short summary description Unicol ACHPB Black
:
Unicol ACHPB, 75 kg
-
Long summary description Unicol ACHPB Black
:
Unicol ACHPB. Maximum weight capacity: 75 kg. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |