- Brand : Unicol
- Product name : ACHTB
- Product code : ACHT
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 7222
- Info modified on : 29 Dec 2023 10:08:27
-
Long product name Unicol ACHTB Black
:
Avecta Twin Display Trolley 150cm
-
Short summary description Unicol ACHTB Black
:
Unicol ACHTB, 75 kg
-
Long summary description Unicol ACHTB Black
:
Unicol ACHTB. Maximum weight capacity: 75 kg. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |