- Brand : Unicol
- Product name : AX20T2EB
- Product code : AX20T2E
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5514
- Info modified on : 03 Dec 2020 16:44:23
-
Long product name Unicol AX20T2EB 177.8 cm (70") Black
:
Axia Titan Trolley 200cm
-
Short summary description Unicol AX20T2EB 177.8 cm (70") Black
:
Unicol AX20T2EB, 400 kg, 177.8 cm (70")
-
Long summary description Unicol AX20T2EB 177.8 cm (70") Black
:
Unicol AX20T2EB. Maximum weight capacity: 400 kg, Maximum screen size: 177.8 cm (70"). Product colour: Black
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |