- Brand : Unicol
- Product name : Axia Titan Powalift
- Product code : AXL15T2H
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6768
- Info modified on : 14 Jul 2020 17:07:24
-
Long product name Unicol Axia Titan Powalift 2.29 m (90") Black
:
Axia Titan Powalift
-
Short summary description Unicol Axia Titan Powalift 2.29 m (90") Black
:
Unicol Axia Titan Powalift, 400 kg, 180.3 cm (71"), 2.29 m (90")
-
Long summary description Unicol Axia Titan Powalift 2.29 m (90") Black
:
Unicol Axia Titan Powalift. Maximum weight capacity: 400 kg, Minimum screen size: 180.3 cm (71"), Maximum screen size: 2.29 m (90"). Product colour: Black