Lian Li PC-X2000FN computer case Full Tower Black

  • Brand : Lian Li
  • Product name : PC-X2000FN
  • Product code : PC-X2000FN
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7861
  • Info modified on : 21 Apr 2020 11:28:07
  • Long product name Lian Li PC-X2000FN computer case Full Tower Black :

    PC-X2000FN - Full tower, E-ATX / ATX / Micro-ATX, Aluminum

  • Short summary description Lian Li PC-X2000FN computer case Full Tower Black :

    Lian Li PC-X2000FN, Full Tower, PC, Black, ATX, EATX, micro ATX, Aluminium, 18 cm

  • Long summary description Lian Li PC-X2000FN computer case Full Tower Black :

    Lian Li PC-X2000FN. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 3x 120 mm, Rear fans installed: 1x 120 mm/1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 240 mm, Depth: 455 mm, Height: 693 mm. Package weight: 12.8 kg

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-06-21 03:50:10
Average rating:75
Uk has collected 10 expert reviews for Lian Li PC-X2000FN computer case Full Tower Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
vortez.net
Updated:
2013-06-21 03:50:06
Average rating:0
£390 (At time of review)It goes without saying that Lian Li are highly revered amongst computer case gurus, over the years they have racked up a multitude of awards and high favour, making them a premium choice for those with an interest in cases and...
  • Beautiful to the eye, Unmatched build quality, Very roomy, Numerous useful features, Good clearance options, Great cable management, Lots of storage options w/ docking, Five fans included w/ fan controller...
  • Front fan cables do not reach fan controller, No WC support, Cost...
  • Whenever we get anything in for review from Lian Li we always feel excited due to their sensational products and unique approach to case design. But regardless of reputation we always analyse a product without any pre-conceived opinion; Lian Li have i...
kitguru.net
Updated:
2013-06-21 03:50:09
Average rating:100
I have reviewed many thousands of tech goodies over the last decade and only a handful of these have left a long lasting impact. These are the products that you get a ‘warm fuzzy glow’ about inside when you think back … I can still remember playing...
  • Beautiful build quality, over engineered, high grade aluminum used throughout, quiet, high level of airflow, variable fan speeds, five high grade fans supplied, expansion bay locking mechanism is the market leader, the ‘narrow’ chassis design takes up less floor space, its very tall, almost all of the internal zones have removable sections, The last X2000 has been in our labs for 18 m...
  • You need to dig deep into your wallet for this one, Kitguru says: The X2000FN is my favourite case of all time, Rating: 10.0, Pages: 1 2 3 4 5 6 7 8 9 10, Share, Facebook, Twitter, Google +, Stumbleupon, LinkedIn, Pinterest, Tags ASUS GTX690 ASUS Z9 PE-D8...
  • Lian Li's X2000 chassis has been one of my favourite technology products of all time. It takes the top spot in my ‘all time chassis' designs. Obviously some people will disagree with my personal taste, but I have many reasons for justifying this opinion.I...
itreviews.com
Updated:
2013-11-17 09:59:03
Average rating:60
The Lian Li PC-X2000FN is a gorgeous piece of equipment. Its curved, black aluminum body resembles a carved sculpture more than a traditional ATX full tower. From the front, the X2000FN might be a single piece of gleaming metal. It’s the kind of case that...
  • While attractive, the Lian-Li PC-X2000FN luxury PC Case doesn't justify its high price tag...
computershopper.com
Updated:
2013-06-21 03:50:03
Average rating:80
& Design Among computer builders who have been in the game for many years, the Taiwanese manufacturer Lian Li has a reputation for beautiful all-aluminum PC chassis, with prices that often belie their relatively simple interiors. Forget side windows...
  • Gorgeous design, Immense room for drives, Superior aluminum build quality, Lots of potential for pure air cooling...
  • Quite pricey, Limited options for water-cooling, A few odd cable-routing oversights, Iffy side-panel clips...
  • This behemoth EATX chassis is well-built, roomy, sleek, and beautiful. Its price and size place it out of reach for most home builders, but it's a tremendous tower for those with enough money—and drives to fill its many, many bays...
pcmag.com
Updated:
2013-11-16 13:58:38
Average rating:60
The Lian Li PC-X2000FN%displayPrice% at %seller% is a gorgeous piece of equipment. Its curved, black aluminum body resembles a carved sculpture more than a traditional ATX full tower. From the front, the X2000FN might be a single piece of gleaming metal...
  • The Lian Li PC-X2000FN is light, can handle any motherboard, and offers an innovative series of cooling zones rather than a single chamber.
  • Odd design decisions and styling reduce case functionality, limit options...
  • While attractive, the Lian-Li PC-X2000FN luxury PC Case doesn't justify its high price tag...
hothardware.com
Updated:
2015-06-24 06:10:35
Average rating:0
If you love building computers, you probably appreciate a good case or chassis. While there are plenty of excellent products available for a song, there’s also an upper echelon of models that cost quite a bit and offer all the premiere features you cou...