- Brand : WMF
- Product name : Kult Pro
- Product code : 04.1608.0011
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 11878
- Info modified on : 19 Mar 2023 16:09:26
-
Long product name WMF Kult Pro 1.8 L Tabletop blender 1200 W Stainless steel
:
WMFWMF Standmixer Kult1200Wsr
-
Short summary description WMF Kult Pro 1.8 L Tabletop blender 1200 W Stainless steel
:
WMF Kult Pro, Tabletop blender, 1.8 L, Ice crushing, 1200 W, Stainless steel
-
Long summary description WMF Kult Pro 1.8 L Tabletop blender 1200 W Stainless steel
:
WMF Kult Pro. Bowl capacity: 1.8 L. Type: Tabletop blender, Product colour: Stainless steel. Blade material: Stainless steel. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz
Embed the product datasheet into your content
Performance | |
---|---|
Bowl capacity | 1.8 L |
Ice crushing |
Design | |
---|---|
Removable bowl | |
Type | Tabletop blender |
Product colour | Stainless steel |
Material | |
---|---|
Blade material | Stainless steel |
Power | |
---|---|
Power | 1200 W |
AC input voltage | 220 - 240 V |
AC input frequency | 50 - 60 Hz |