- Brand : Posiflex
- Product name : TM-7117
- Product code : TM-7117
- Category : POS Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 14606
- Info modified on : 11 Dec 2023 21:38:38
-
Long product name Posiflex TM-7117 POS monitor 43.2 cm (17") 1280 x 1024 pixels HD
:
17", 1280 x 1024 px, Resistive touch, 2 x USB, RS-232, Black
-
Short summary description Posiflex TM-7117 POS monitor 43.2 cm (17") 1280 x 1024 pixels HD
:
Posiflex TM-7117, 43.2 cm (17"), 1280 x 1024 pixels, HD, Black
-
Long summary description Posiflex TM-7117 POS monitor 43.2 cm (17") 1280 x 1024 pixels HD
:
Posiflex TM-7117. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: HD. Product colour: Black