- Brand : B-Move
- Product name : Air Force Xbox360
- Product code : BM-AUD02B
- GTIN (EAN/UPC) : 8436532161513
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6433
- Info modified on : 12 Nov 2019 13:04:41
-
Short summary description B-Move Air Force Xbox360 Headset Wired Head-band Gaming Black
:
B-Move Air Force Xbox360, Wired, Gaming, 20 - 20000 Hz, 403 g, Headset, Black
-
Long summary description B-Move Air Force Xbox360 Headset Wired Head-band Gaming Black
:
B-Move Air Force Xbox360. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.2 m. Weight: 403 g. Product colour: Black