- Brand : B-Move
- Product name : Air Force Xbox360
- Product code : BM-AUD02W
- GTIN (EAN/UPC) : 8436532161520
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6454
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description B-Move Air Force Xbox360 Headset Wired Head-band Gaming White
:
B-Move Air Force Xbox360, Wired, Gaming, 20 - 20000 Hz, 403 g, Headset, White
-
Long summary description B-Move Air Force Xbox360 Headset Wired Head-band Gaming White
:
B-Move Air Force Xbox360. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.2 m. Weight: 403 g. Product colour: White