Lian Li PC-CK101 Premium Mini Tower Black 300 W

  • Brand : Lian Li
  • Product name : PC-CK101 Premium
  • Product code : PC-CK101PB
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12788
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Lian Li PC-CK101 Premium Mini Tower Black 300 W :

    Mini Tower Chassis, 1 x 5.25" ext., 1 x 3.5" int., 300W, Motor / Transmission, Atomizer

  • Short summary description Lian Li PC-CK101 Premium Mini Tower Black 300 W :

    Lian Li PC-CK101 Premium, Mini Tower, PC, Black, Mini-ITX, Aluminium, 300 W

  • Long summary description Lian Li PC-CK101 Premium Mini Tower Black 300 W :

    Lian Li PC-CK101 Premium. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 300 W, Power supply location: Top. Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 185 mm, Depth: 515 mm, Height: 258 mm

Reviews
Updated:
2013-08-16 02:52:56
Average rating:0
Uk has collected 6 expert reviews for Lian Li PC-CK101 Premium Mini Tower Black 300 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
eteknix.com
Updated:
2013-09-20 07:14:10
Average rating:0
Today we have something very special in the eTeknix office, but I'm guessing that the image above is somewhat of a giveaway in that we're reviewing a PC chassis that looks like a train, not exactly your average black box that we normally see in our chassi...
  • Incredible design, Functional model train, Excellent presentation, High quality aluminum construction...
  • Very expensive, No expansion slot, Dust filter can be tricky to remove, eTeknix says:...
  • “There really is nothing quite like this on the chassis market and while it may not be to everyone's taste, it is hard to deny that this chassis is cool. While it may not be the best model train ever or the best chassis ever, it's a pleasure to work with...
tomshardware.com
Updated:
2014-02-01 01:35:40
Average rating:0
Lian Li sent us a locomotive chassis that wraps around a PC; it's time for daddy to turn into a boy again. We'll show you how to get the right parts into this case and how to get it mobile. Then, we'll take it to a train museum full of steam-powered tech...
  • Alright, so, the last part of our story is mostly aimed at model train buffs, train watchers, and railroad enthusiasts. Hopefully you still enjoyed our little excursion, though. You don't have to keep Lian Li's locomotive case running all the time. Th...