- Brand : Brandt
- Product name : TI1028B
- Product code : TI1028B
- GTIN (EAN/UPC) : 3660767573116
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 7343
- Info modified on : 23 Oct 2019 15:04:49
-
Short summary description Brandt TI1028B hob Black Built-in Zone induction hob 3 zone(s)
:
Brandt TI1028B, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)
-
Long summary description Brandt TI1028B hob Black Built-in Zone induction hob 3 zone(s)
:
Brandt TI1028B. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 2200 W, Regular cooking zone: 2800 W, Large cooking zone: 3600 W. Control type: Touch, Control position: Top front. Power: 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 4 mm