- Brand : Brandt
- Product name : BFU260LNW
- Product code : BFU260LNW
- GTIN (EAN/UPC) : 3660767933187
- Category : Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5592
- Info modified on : 22 Feb 2023 14:59:46
-
Short summary description Brandt BFU260LNW freezer Upright freezer Freestanding 210 L White
:
Brandt BFU260LNW, 210 L, 21 kg/24h, 45 dB, No Frost system, White
-
Long summary description Brandt BFU260LNW freezer Upright freezer Freestanding 210 L White
:
Brandt BFU260LNW. Freezer net capacity: 210 L, Freezing capacity: 21 kg/24h, Storage time during power failure: 23 h, Noise level: 45 dB, No Frost system. Door hinge: Right. Annual energy consumption: 292 kWh. Product colour: White