- Brand : Brandt
- Product name : BFU262LSW
- Product code : BFU262LSW
- GTIN (EAN/UPC) : 3660767933163
- Category : Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9628
- Info modified on : 22 Feb 2023 14:59:46
-
Short summary description Brandt BFU262LSW freezer Upright freezer Freestanding 227 L White
:
Brandt BFU262LSW, 227 L, 26 kg/24h, SN-T, 45 dB, White
-
Long summary description Brandt BFU262LSW freezer Upright freezer Freestanding 227 L White
:
Brandt BFU262LSW. Freezer net capacity: 227 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 50 h, Noise level: 45 dB. Door hinge: Right. Annual energy consumption: 277 kWh. Product colour: White