- Brand : Brandt
- Product name : BFU284DSW
- Product code : BFU284DSW
- GTIN (EAN/UPC) : 3660767926172
- Category : Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7581
- Info modified on : 22 Feb 2023 14:59:46
-
Short summary description Brandt BFU284DSW freezer Upright freezer Freestanding 267 L White
:
Brandt BFU284DSW, 267 L, 26 kg/24h, 42 dB, White
-
Long summary description Brandt BFU284DSW freezer Upright freezer Freestanding 267 L White
:
Brandt BFU284DSW. Freezer net capacity: 267 L, Freezing capacity: 26 kg/24h, Storage time during power failure: 26 h, Noise level: 42 dB. Door hinge: Right. Annual energy consumption: 208 kWh. Product colour: White