- Brand : Brandt
- Product name : CM4320
- Product code : CM4320
- GTIN (EAN/UPC) : 3660767571013
- Category : Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6539
- Info modified on : 22 Feb 2023 14:59:30
-
Short summary description Brandt CM4320 freezer Chest freezer Freestanding 433 L White
:
Brandt CM4320, 433 L, 18 kg/24h, 44 dB, White
-
Long summary description Brandt CM4320 freezer Chest freezer Freestanding 433 L White
:
Brandt CM4320. Freezer net capacity: 433 L, Freezing capacity: 18 kg/24h, Storage time during power failure: 40 h, Noise level: 44 dB. Door hinge: Up. Annual energy consumption: 322 kWh. Product colour: White