Barracuda Networks Spam & Virus Firewall 1000 hardware firewall 2U

  • Brand : Barracuda Networks
  • Product name : Spam & Virus Firewall 1000
  • Product code : BSF1000A
  • Category : Hardware Firewalls
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5236
  • Info modified on : 20 Feb 2024 14:32:34
  • Long product name Barracuda Networks Spam & Virus Firewall 1000 hardware firewall 2U :

    Spam & Virus Firewall 1000 Appliance w/ Free Video Training, 2U Fullsize, 1 Gbps, 2 x RJ-45, 1 x DB-9, 1 x VGA, 1 x 6 pin mini-DIN

  • Short summary description Barracuda Networks Spam & Virus Firewall 1000 hardware firewall 2U :

    Barracuda Networks Spam & Virus Firewall 1000, 1 Gbit/s, 100000 user(s), 2 TB, 512 GB, SNMP, HTTP, Wired

  • Long summary description Barracuda Networks Spam & Virus Firewall 1000 hardware firewall 2U :

    Barracuda Networks Spam & Virus Firewall 1000. Maximum data transfer rate: 1 Gbit/s. Number of users: 100000 user(s). Quarantine storage: 2 TB, Message log storage: 512 GB. Management protocols: SNMP, HTTP. Connectivity technology: Wired