- Brand : Unicol
- Product name : AX20P2H
- Product code : AX20P2H
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 4219
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Unicol AX20P2H signage display mount 2.29 m (90") Black
:
Unicol AX20P2H, 400 kg, 2.29 m (90")
-
Long summary description Unicol AX20P2H signage display mount 2.29 m (90") Black
:
Unicol AX20P2H. Maximum weight capacity: 400 kg, Maximum screen size: 2.29 m (90"). Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |