- Brand : Unicol
- Product name : AX20P2J
- Product code : AX20P2J
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6960
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Unicol AX20P2J signage display mount 2.74 m (108") Black
:
Unicol AX20P2J, 400 kg, 2.74 m (108")
-
Long summary description Unicol AX20P2J signage display mount 2.74 m (108") Black
:
Unicol AX20P2J. Maximum weight capacity: 400 kg, Maximum screen size: 2.74 m (108"). Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |