- Brand : Unicol
- Product name : AXM20T
- Product code : AXM20T31
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5295
- Info modified on : 29 Dec 2023 10:08:40
-
Short summary description Unicol AXM20T 144.8 cm (57") Black
:
Unicol AXM20T, 144.8 cm (57")
-
Long summary description Unicol AXM20T 144.8 cm (57") Black
:
Unicol AXM20T. Maximum screen size: 144.8 cm (57"). Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |