- Brand : Brandt
- Product name : BFC2312NX
- Product code : BFC2312NX
- GTIN (EAN/UPC) : 3660767931008
- Category : Fridge-Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8079
- Info modified on : 26 Feb 2021 15:59:49
-
Short summary description Brandt BFC2312NX fridge-freezer Freestanding 311 L Silver
:
Brandt BFC2312NX, 311 L, SN-T, 42 dB, 6 kg/24h, Silver
-
Long summary description Brandt BFC2312NX fridge-freezer Freestanding 311 L Silver
:
Brandt BFC2312NX. Total net capacity: 311 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 242 L, Fridge interior light, Fridge number of shelves/baskets: 8. Freezer net capacity: 69 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 304 kWh. Product colour: Silver