Brandt ETE6736F tumble dryer Freestanding Top-load 6 kg C White

  • Brand : Brandt
  • Product name : ETE6736F
  • Product code : ETE6736F
  • GTIN (EAN/UPC) : 3660767566194
  • Category : Tumble Dryers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7649
  • Info modified on : 04 Mar 2024 15:43:40
  • Short summary description Brandt ETE6736F tumble dryer Freestanding Top-load 6 kg C White :

    Brandt ETE6736F, Freestanding, Top-load, Condensation, White, Buttons, Rotary, Up

  • Long summary description Brandt ETE6736F tumble dryer Freestanding Top-load 6 kg C White :

    Brandt ETE6736F. Appliance placement: Freestanding, Loading type: Top-load, Drying system: Condensation. Rated capacity: 6 kg, Drying programs: Wool, Delicate/silk. Delay start (max): 24 h. Energy efficiency class: C, Energy consumption: 3.84 kWh, Annual energy consumption: 310 kWh. Depth: 600 mm, Width: 450 mm, Height: 850 mm