- Brand : Brandt
- Product name : DFH1132C
- Product code : DFH1132C
- GTIN (EAN/UPC) : 3660767921047
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5856
- Info modified on : 31 Dec 2021 12:42:48
-
Short summary description Brandt DFH1132C dishwasher Freestanding 13 place settings
:
Brandt DFH1132C, Freestanding, Brown, 1.5 m, 1.5 m, Cold, Hot, Lower, Upper
-
Long summary description Brandt DFH1132C dishwasher Freestanding 13 place settings
:
Brandt DFH1132C. Appliance placement: Freestanding, Door colour: Brown, Inlet hose length: 1.5 m. Number of place settings: 13 place settings, Noise level: 45 dB, Dishwashing programs: Intensive, Normal, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.94 kWh, AC input voltage: 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package dimensions (WxDxH): 675 x 660 x 890 mm