- Brand : Brandt
- Product name : KIP713W
- Product code : KIP713WA
- GTIN (EAN/UPC) : 3660767542174
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9090
- Info modified on : 01 Oct 2019 16:54:14
-
Short summary description Brandt KIP713W Freestanding cooker Electric White A
:
Brandt KIP713W, Freestanding cooker, White, Rotary, Front, 4 zone(s), Ceramic
-
Long summary description Brandt KIP713W Freestanding cooker Electric White A
:
Brandt KIP713W. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Number of cooking zones: 4 zone(s), Top surface type: Ceramic, Number of electric cooking zones: 4 zone(s). Oven power source: Electric, Oven net capacity: 50.4 L, Total oven(s) interior capacity: 50.4 L. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 600 mm, Depth: 618 mm, Height: 930 mm