- Brand : IMC Toys
- Product name : 25041
- Product code : 25041
- Category : Play Vehicles & Play Tracks
- Data-sheet quality : created/standardized by Icecat
- Product views : 7319
- Info modified on : 19 Aug 2017 00:24:36
-
Short summary description IMC Toys 25041 play vehicle/play track
:
IMC Toys 25041, Red
-
Long summary description IMC Toys 25041 play vehicle/play track
:
IMC Toys 25041. Product colour: Red
Embed the product datasheet into your content
Features | |
---|---|
Product colour | Red |
Weight & dimensions | |
---|---|
Width | 95 mm |
Weight & dimensions | |
---|---|
Depth | 160 mm |
Height | 40 mm |
Weight | 399 g |