VDO Dayton PN 4000 TSN Europe navigator Handheld LCD 260 g Silver

  • Brand : VDO Dayton
  • Product name : PN 4000 TSN Europe
  • Product code : PN4000TSN/11
  • GTIN (EAN/UPC) : 4103590928436
  • Category : Navigators
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21027
  • Info modified on : 04 Apr 2019 08:41:50
  • Long product name VDO Dayton PN 4000 TSN Europe navigator Handheld LCD 260 g Silver :

    PN 4000 TSN Europe

  • Short summary description VDO Dayton PN 4000 TSN Europe navigator Handheld LCD 260 g Silver :

    VDO Dayton PN 4000 TSN Europe, 2D, 480 x 272 pixels, LCD, 16:9, 372 MHz, Handheld

  • Long summary description VDO Dayton PN 4000 TSN Europe navigator Handheld LCD 260 g Silver :

    VDO Dayton PN 4000 TSN Europe. Map view options: 2D. Display resolution: 480 x 272 pixels, Display: LCD, Native aspect ratio: 16:9. Processor frequency: 372 MHz. Form factor: Handheld, Product colour: Silver. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh, Battery life (max): 4 h