- Brand : Zalman
- Product name : HD160XT Plus
- Product code : HD 160XT PLUS
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 38291
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Zalman HD160XT Plus Desktop Black
:
HD160XT Plus, Home theatre case
-
Zalman HD160XT Plus Desktop Black
:
Designed for High TDP Processors
Opening the Air Vent on the top of the case will facilitate the inflow of cool air from the outside for cooling the CPU.
The 3 ultra quiet, high-capacity fans are designed for the quick discharge of heated air.
Designed for High Performance Power Supplies
A Dedicated Air Vent allows cool air intake from outside the enclosure directly into the power supply, minimizing its noise level and facilitating the highest possible efficiency.
PSU Brackets are also provided to allow a stronger and more stable PSU Installation.
Designed for Optimal Graphic Card Performance
An Air Vent near the VGA card reinforces its cooling for optimal operation of the VGA card.
Designed to Maximize HDD and LCD Lifespan
Carefully positioned fans quickly release air heated by the hard disks and LCD to maximize their life span. -
Short summary description Zalman HD160XT Plus Desktop Black
:
Zalman HD160XT Plus, Desktop, PC, Black, Aluminium, 435 mm, 460 mm
-
Long summary description Zalman HD160XT Plus Desktop Black
:
Zalman HD160XT Plus. Form factor: Desktop, Type: PC, Product colour: Black. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Power supply type: ATX, Ventilation fan(s): 3 x 80mm, 1 x 92mm, Internal drive bays: 5 x 3.5"
Design | |
---|---|
Material | Aluminium |
Form factor | Desktop |
Type | PC |
Product colour | Black |
Ports & interfaces | |
---|---|
Audio input | |
Firewire (IEEE 1394) ports | 1 |
USB 2.0 ports quantity | 2 |
Weight & dimensions | |
---|---|
Width | 435 mm |
Depth | 460 mm |
Height | 160 mm |
Weight | 6.8 kg |
Other features | |
---|---|
Power supply type | ATX |
Ventilation fan(s) | 3 x 80mm, 1 x 92mm |
Expansion slots | 7 |
Internal drive bays | 5 x 3.5" |
External drive bays | 1 x 5.25" |
2011-09-25 03:10:35
2011-09-25 03:10:32