- Brand : Tiffen
- Product name : 82HTCGND6
- Product code : 82HTCGND6
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3902
- Info modified on : 25 Jan 2018 22:23:27
-
Long product name Tiffen 82HTCGND6 camera lens filter 8.2 cm
:
82mm digital ht grad nd 0.6
-
Short summary description Tiffen 82HTCGND6 camera lens filter 8.2 cm
:
Tiffen 82HTCGND6, 8.2 cm, 1 pc(s)
-
Long summary description Tiffen 82HTCGND6 camera lens filter 8.2 cm
:
Tiffen 82HTCGND6. Filter size: 8.2 cm. Quantity per pack: 1 pc(s). Product colour: Black