- Brand : Crumpler
- Product name : Cheesy Buzz
- Product code : CBUZ-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 3897
- Info modified on : 10 May 2023 10:03:01
-
Long product name Crumpler Cheesy Buzz 38.1 cm (15") Messenger case
:
Cheesy Buzz 15" messenger bag, Dark Green/Khaki
-
Short summary description Crumpler Cheesy Buzz 38.1 cm (15") Messenger case
:
Crumpler Cheesy Buzz, Messenger case, 38.1 cm (15")
-
Long summary description Crumpler Cheesy Buzz 38.1 cm (15") Messenger case
:
Crumpler Cheesy Buzz. Case type: Messenger case, Maximum screen size: 38.1 cm (15")
Country | Distributor |
---|---|
|
1 distributor(s) |