Infineon DDR2 2GB (2x1024MB) Xtune Kit memory module 2 x 1 GB 800 MHz

  • Brand : Infineon
  • Product name : DDR2 2GB (2x1024MB) Xtune Kit
  • Product code : AXT760UD00-25C
  • Category : Memory Modules
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7515
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Infineon DDR2 2GB (2x1024MB) Xtune Kit memory module 2 x 1 GB 800 MHz :

    DDR2 2GB (2x1024MB) Xtune Kit

  • Short summary description Infineon DDR2 2GB (2x1024MB) Xtune Kit memory module 2 x 1 GB 800 MHz :

    Infineon DDR2 2GB (2x1024MB) Xtune Kit, 2 GB, 2 x 1 GB, DDR2, 800 MHz, 240-pin DIMM

  • Long summary description Infineon DDR2 2GB (2x1024MB) Xtune Kit memory module 2 x 1 GB 800 MHz :

    Infineon DDR2 2GB (2x1024MB) Xtune Kit. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4