- Brand : Dätwyler Cables
- Product name : S/FTP Patch cable Cat6, Blue, 10m
- Product code : 21.05.0104
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 9674
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Dätwyler Cables S/FTP Patch cable Cat6, Blue, 10m networking cable
:
Dätwyler Cables S/FTP Patch cable Cat6, Blue, 10m, 10 m
-
Long summary description Dätwyler Cables S/FTP Patch cable Cat6, Blue, 10m networking cable
:
Dätwyler Cables S/FTP Patch cable Cat6, Blue, 10m. Cable length: 10 m
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Red, 15m
Product code:
21.05.0151
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Grey, 0.5m
Product code:
21.05.0000
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Red, 0.5m
Product code:
21.05.0001
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Yellow, 0.5m
Product code:
21.05.0002
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Green, 0.5m
Product code:
21.05.0003
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Blue, 0.5m
Product code:
21.05.0004
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Black, 0.5m
Product code:
21.05.0005
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Grey, 1m
Product code:
21.05.0010
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Red, 1m
Product code:
21.05.0011
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Dätwyler Cables
Product:
S/FTP Patch cable Cat6, Yellow, 1m
Product code:
21.05.0012
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)