- Brand : Anthro
- Product name : Large AnthroCarts
- Product code : H24BN
- Category : Computer Desks
- Data-sheet quality : created/standardized by Icecat
- Product views : 4007
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Anthro Large AnthroCarts Sand
:
Large AnthroCarts
-
Short summary description Anthro Large AnthroCarts Sand
:
Anthro Large AnthroCarts, Sand, 68 kg, 1555.8 mm, 711.2 mm, 819.1 mm
-
Long summary description Anthro Large AnthroCarts Sand
:
Anthro Large AnthroCarts. Product colour: Sand, Maximum weight capacity: 68 kg. Width: 1555.8 mm, Depth: 711.2 mm, Height: 819.1 mm