- Brand : IBM
- Product name : 00D9490
- Product code : 00D9490
- GTIN (EAN/UPC) : 0883436273923
- Category : Drive Bay Panels
- Data-sheet quality : created/standardized by Icecat
- Product views : 47298
- Info modified on : 25 Jul 2019 19:33:39
-
Long product name IBM 00D9490 drive bay panel 2.5" Bezel panel Black
:
x3650 M4 Plus 8 2.5" HS HDD Assembly Option Kit
-
Short summary description IBM 00D9490 drive bay panel 2.5" Bezel panel Black
:
IBM 00D9490, 2.5", Bezel panel, Black, IBM System x3650 M4
-
Long summary description IBM 00D9490 drive bay panel 2.5" Bezel panel Black
:
IBM 00D9490. Size (imperial): 2.5", Type: Bezel panel, Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |