- Brand : Eaton
- Product name : BladeUPS
- Product code : ZP21410000XX000
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 21486
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Eaton BladeUPS uninterruptible power supply (UPS) 48000 W
:
BladeUPS Preassembled System - Bottom Entry, 48 kW, 208V, LCD, LEDs, Black
-
Short summary description Eaton BladeUPS uninterruptible power supply (UPS) 48000 W
:
Eaton BladeUPS, 48000 W, 180 V, 265 V, 50/60 Hz, 180 V, 228 V
-
Long summary description Eaton BladeUPS uninterruptible power supply (UPS) 48000 W
:
Eaton BladeUPS. Output power: 48000 W, Input operation voltage (min): 180 V, Input operation voltage (max): 265 V. Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount, Product colour: Black, Rack capacity: 12U. Width: 610 mm, Depth: 1067 mm, Height: 2058 mm
Country | Distributor |
---|---|
|
1 distributor(s) |