AMD A series A4-5300 processor 3.4 GHz 1 MB L2 Box

  • Brand : AMD
  • Product family : A series
  • Product name : A4-5300
  • Product code : AD5300OKHJBOX
  • GTIN (EAN/UPC) : 0730143301961
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 91631
  • Info modified on : 26 Mar 2024 09:36:56
  • Long product name AMD A series A4-5300 processor 3.4 GHz 1 MB L2 Box :

    A4-5300 (3.4 GHz, 1MB L2)

  • Short summary description AMD A series A4-5300 processor 3.4 GHz 1 MB L2 Box :

    AMD A series A4-5300, AMD A4, Socket FM2, 32 nm, AMD, A4-5300, 3.4 GHz

  • Long summary description AMD A series A4-5300 processor 3.4 GHz 1 MB L2 Box :

    AMD A series A4-5300. Processor family: AMD A4, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 7480D. Market segment: Desktop

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2013-09-27 00:51:51
Average rating:80
Uk has collected 24 expert reviews for AMD A series A4-5300 processor 3.4 GHz 1 MB L2 Box and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
uk.hardware.info
Updated:
2014-01-22 01:07:18
Average rating:0
On June 4 Intel is launching its next generation Core processors, also called Haswell. That means it's the perfect opportunity for us to retest all current processors and a number of older ones with a completely new test configuration. It will not only...
tomshardware.co.uk
Updated:
2014-06-05 04:16:08
Average rating:0
Desktop-bound Trinity APUs are shipping to OEMs, but they won't show up in the channel for months. Nevertheless, we got our hands on three upcoming models. How does Piledriver fare? What about VLIW4 graphics? Does memory play a big role? We answer with...
tomshardware.co.uk
Updated:
2015-08-28 01:19:59
Average rating:0
We've been playing with AMD's Trinity APUs for four months, and they're just now being rolled out to the channel. This time, we take a look at the architecture's efficiency compared to a pair of Ivy Bridge-based Core i3s. Can A10 and A8 stand up to Int...
xbitlabs.com
Updated:
2013-09-27 00:51:51
Average rating:0
The CPU realm has changed over the last few years. Today, the majority of desktop CPUs sold are those with an integrated graphics core. It is such products that occupy the entry-level and midrange market segments, making people buy a graphics core alon...
  • Conventional CPUs shouldn’t be confused with APUs. The recently invented concept of hybrid processors has already gained broad recognition on the market, so we can approach APUs not as a variety of conventional CPUs but as a whole new class of product...
tomshardware.com
Updated:
2014-03-07 01:24:53
Average rating:0
Now that Piledriver-based CPUs and APUs are widely available (and the FX-8350 is selling for less than $200), it's a great time to compare value-oriented chips in our favorite titles. We're also breaking out a test that conveys the latency between frames...
tomshardware.com
Updated:
2014-03-07 01:24:53
Average rating:0
This story, a preview of AMD's Trinity-based A10, A8, and A6 families, was originally published on June 14, 2012. It was not condoned, supported or sponsored in any way by AMD. The piece appears here, unchanged, with the same information presented nearly...
notebookcheck.net
Updated:
2017-10-26 01:45:38
Average rating:0
Review AMD Trinity and FX Desktop Processors Klaus Hinum, Till Schönborn ( translated by Martina Osztovits), 05/07/2013 Windows Ivy Bridge Gaming Desktop roundup. Notebookcheck leaves the beaten track: We compare current PC process...