- Brand : Eaton
- Product name : BladeUPS 60kW 208V
- Product code : ZP225110000X000
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 10507
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Eaton BladeUPS 60kW 208V uninterruptible power supply (UPS) 60000 W
:
Top Entry 60 kW, 208V w/(1) SNMP
-
Short summary description Eaton BladeUPS 60kW 208V uninterruptible power supply (UPS) 60000 W
:
Eaton BladeUPS 60kW 208V, 60000 W, 180 V, 265 V, 50/60 Hz, 180 V, 228 V
-
Long summary description Eaton BladeUPS 60kW 208V uninterruptible power supply (UPS) 60000 W
:
Eaton BladeUPS 60kW 208V. Output power: 60000 W, Input operation voltage (min): 180 V, Input operation voltage (max): 265 V. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 10 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 6U. Width: 610 mm, Depth: 1067 mm, Height: 2058 mm. Battery type: AGM, Nominal output voltage: 208 V, Nominal input voltage: 208 V