Denon AH-D7100 Headphones Wired Head-band Silver

  • Brand : Denon
  • Product name : AH-D7100
  • Product code : AHD7100EM
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13738
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Denon AH-D7100 Headphones Wired Head-band Silver :

    AH-D7100 - 5Hz-45kHz, 1800mW, 108dB/mW, 25Ohms, 365g, Silver

  • Short summary description Denon AH-D7100 Headphones Wired Head-band Silver :

    Denon AH-D7100, Wired, 5 - 45000 Hz, 365 g, Headphones, Silver

  • Long summary description Denon AH-D7100 Headphones Wired Head-band Silver :

    Denon AH-D7100. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 45000 Hz. Cable length: 3 m. Weight: 365 g. Product colour: Silver

Reviews
Updated:
2013-02-14 11:34:12
Average rating:77
Uk has collected 13 expert reviews for Denon AH-D7100 Headphones Wired Head-band Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2013-02-14 11:34:11
Average rating:0
Denon has offered an impressive range of high-end headphones for years now. However, at the launch of the Denon AH-D7100 and its other new headphones and earphones, it wasn't coy in telling us that they hadn't quite made the impact that was hoped-for. The...
digitalversus.com
Updated:
2013-06-22 05:10:42
Average rating:100
The AH-D7100 clearly falls in the realm of greatness. Denon's latest high-end offering gives impressive sound and brings hi-fi to any device, big or small. There's little at fault here—these are quality headphones, the full package!...
  • Comfort, Clean sound, Precision, Quality finish, Accessories, Subbass...
  • Some of the materials (other than the mahogany) are a letdown...
reviewed.com
Updated:
2014-03-19 02:53:57
Average rating:62
If you're looking for a beautiful soundstage, one marked with clarity, one unhampered by exaggerated bass and crowded notes, Denon's AH-D7100 over-ears ($1,199) are an excellent candidate.But unless your noodle is on the larger side, and unless your bank...
audioholics.com
Updated:
2013-10-12 03:56:56
Average rating:0
Denon's flagship $1200 AH-D7100 headphones may be pricey, but they are a worthy successor to the company's flagship products of the past. The new stylings are reminiscent of the new look that seems to have been influenced by those headphones you may se...
headfonia.com
Updated:
2015-08-12 07:51:24
Average rating:0
Disclaimer: Thanks to Denon BeNelux and Denon Indonesia for the loaners. Lately I got in touch with the Denon BeNelux distributors and they were so kind to lend us two of their latest units for review: the closed $600 AH-D600 and top of the line $1.999...