- Brand : Gembird
- Product name : EG-PMS2-LAN
- Product code : EG-PMS2-LAN
- GTIN (EAN/UPC) : 8716309074162
- Category : Surge Protectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 30463
- Info modified on : 10 Apr 2024 08:58:53
-
Bullet Points Gembird EG-PMS2-LAN surge protector Black 6 AC outlet(s) 250 V 1.8 m
:
- - YOUR SWITCH IS MY COMMAND
- - EG-PMS2-LAN is an advanced surge protector with power management features. It is possible to individually switch 4 sockets on or off manually via your local network or Internet, by timer schedule, or by programmable special events (eg: switch on my scanner whenever I start Photoshop, or have my printer switched on only when I really print). With your free personal user account on EnerGenie.com you can manage your EG-PMS2-LAN via Internet from all over the world, even with your smartphone.
- - Stay in control of all your electrical devices at home or in the office
- - Program four sockets individually via LAN or Internet
- - Switch electric devices on or off with your smartphone, wherever you are
- - Protect your valuable equipment
- - An advanced standby-killer for computer peripherals
- - Perfect solution for security systems , sauna , aquariums, pet habitats, etc.
-
Long product name Gembird EG-PMS2-LAN surge protector Black 6 AC outlet(s) 250 V 1.8 m
:
EnerGenie Programmable surge protector with LAN interface
-
Short summary description Gembird EG-PMS2-LAN surge protector Black 6 AC outlet(s) 250 V 1.8 m
:
Gembird EG-PMS2-LAN, 375 J, 6 AC outlet(s), Type F, 250 V, 50 - 60 Hz, 10 A
-
Long summary description Gembird EG-PMS2-LAN surge protector Black 6 AC outlet(s) 250 V 1.8 m
:
Gembird EG-PMS2-LAN. Surge energy rating: 375 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F. Product colour: Black. Cable length: 1.8 m, Weight: 1 kg, Width: 378 mm. Number of products included: 1 pc(s)
Country | Distributor |
---|---|
|
1 distributor(s) |