Oster 6817 blender 1.25 L Tabletop blender 450 W Stainless steel, Transparent

  • Brand : Oster
  • Product name : 6817
  • Product code : 6817
  • GTIN (EAN/UPC) : 0034264415690
  • Category : Blenders
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6975
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Oster 6817 blender 1.25 L Tabletop blender 450 W Stainless steel, Transparent :

    Oster 6817, Tabletop blender, 1.25 L, Pulse function, Ice crushing, 450 W, Stainless steel, Transparent

  • Long summary description Oster 6817 blender 1.25 L Tabletop blender 450 W Stainless steel, Transparent :

    Oster 6817. Bowl capacity: 1.25 L. Type: Tabletop blender, Product colour: Stainless steel, Transparent. Blending bowl material: Glass, Blade material: Stainless steel. Power: 450 W