- Brand : E-TEN
- Product name : Glofiish M810 NL
- Product code : 4717276004859
- Category : Handheld Mobile Computers
- Data-sheet quality : created/standardized by Icecat
- Product views : 21145
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name E-TEN Glofiish M810 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black
:
Glofiish M810 NL
-
Short summary description E-TEN Glofiish M810 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black
:
E-TEN Glofiish M810 NL, 7.11 cm (2.8"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.064 GB
-
Long summary description E-TEN Glofiish M810 NL handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black
:
E-TEN Glofiish M810 NL. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz. Keyboard layout: QWERTY