- Brand : Nady Systems
- Product name : SMPS-USB
- Product code : SMPS-USB
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 6815
- Info modified on : 07 Mar 2019 11:30:56
-
Long product name Nady Systems SMPS-USB power adapter/inverter Indoor Black
:
SMPS-USB Phantom Power Supply
-
Short summary description Nady Systems SMPS-USB power adapter/inverter Indoor Black
:
Nady Systems SMPS-USB, Indoor, 18 V, 48 V, AC-to-DC, SCM Series, USB
-
Long summary description Nady Systems SMPS-USB power adapter/inverter Indoor Black
:
Nady Systems SMPS-USB. Power supply type: Indoor, Input voltage: 18 V, Output voltage: 48 V. Connector(s): USB. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |