- Brand : Nady Systems
- Product name : Dual mic preamp
- Product code : DMP-2
- Category : Audio Amplifiers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5175
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nady Systems Dual mic preamp 2.0 channels Performance/stage Aluminium
:
DMP-2 - Dual microphone preamplifier
-
Short summary description Nady Systems Dual mic preamp 2.0 channels Performance/stage Aluminium
:
Nady Systems Dual mic preamp, 2.0 channels, 0.07%, 250 mV, 3500 mV, 10000 Ω, 300 Ω
-
Long summary description Nady Systems Dual mic preamp 2.0 channels Performance/stage Aluminium
:
Nady Systems Dual mic preamp. Audio output channels: 2.0 channels, Total Harmonic Distortion (THD): 0.07%, Input sensitivity: 250 mV. DC input voltage: 9 V, Maximum current: 0.04 A. Width: 117 mm, Depth: 133 mm, Height: 54 mm. LED indicators: Power, Status