- Brand : Nady Systems
- Product name : HM-10
- Product code : HM-10
- Category : Microphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 7033
- Info modified on : 20 Jun 2018 23:20:32
-
Long product name Nady Systems HM-10 microphone Black
:
HM-10, Omni-Directional, Mini-XLR/3.5mm jack, 9-52V, Black
-
Short summary description Nady Systems HM-10 microphone Black
:
Nady Systems HM-10, 42 dB, 20 - 20000 Hz, Omnidirectional, Wired, Black, 9 V
-
Long summary description Nady Systems HM-10 microphone Black
:
Nady Systems HM-10. Microphone sensitivity: 42 dB, Microphone frequency: 20 - 20000 Hz, Microphone direction type: Omnidirectional. Connectivity technology: Wired. Product colour: Black. Operating voltage: 9 V. Connector(s): 3.5mm
Country | Distributor |
---|---|
|
1 distributor(s) |