- Brand : Nady Systems
- Product name : HPA-4
- Product code : HPA-4
- Category : Audio Amplifiers
- Data-sheet quality : created/standardized by Icecat
- Product views : 3722
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: : one-year limited warranty
-
Long product name Nady Systems HPA-4 audio amplifier Home Grey
:
Unbalanced, 47k Ohms In, 20Hz-20kHz, S/N 80dB, 1/4" jack, 3.15Kg
-
Short summary description Nady Systems HPA-4 audio amplifier Home Grey
:
Nady Systems HPA-4, 0.02%, 80 dB, 68 dB, 47000 Ω, 22 Ω, 20 - 20000 Hz
-
Long summary description Nady Systems HPA-4 audio amplifier Home Grey
:
Nady Systems HPA-4. Total Harmonic Distortion (THD): 0.02%, Signal-to-Noise Ratio (SNR): 80 dB, Crosstalk (1kHz): 68 dB. Headphone connectivity: 6.3 mm. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 482.6 mm, Depth: 217 mm, Height: 44.5 mm