- Brand : Nady Systems
- Product name : PCM-100
- Product code : PCM-100
- Category : Microphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 7158
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nady Systems PCM-100 microphone Grey
:
Cardioid, 30Hz - 18KHz, -36dB, 100 Ohms Out, S/N 72dB, Die-Cast Metal Housing, 650g
-
Short summary description Nady Systems PCM-100 microphone Grey
:
Nady Systems PCM-100, -36 dB, 30 - 18000 Hz, 1%, 1000 Ω, Cardioid, Wired
-
Long summary description Nady Systems PCM-100 microphone Grey
:
Nady Systems PCM-100. Microphone sensitivity: -36 dB, Microphone frequency: 30 - 18000 Hz, Microphone Total Harmonic Distortion (THD): 1%. Connectivity technology: Wired. Product colour: Grey. Signal-to-Noise Ratio (SNR): 72 dB. Width: 66.7 mm, Depth: 66.7 mm, Height: 171.5 mm
Country | Distributor |
---|---|
|
1 distributor(s) |