- Brand : Nady Systems
- Product name : PMC-2X
- Product code : PMC-2X
- Category : Motorcycle Intercoms
- Data-sheet quality : created/standardized by Icecat
- Product views : 6773
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nady Systems PMC-2X motorcycle intercom
:
Driver-to-Passenger Intercom, Full Duplex, 50mW, Aux In, Mic, Headphone, Noise-Cancelling, Black, 79g
-
Short summary description Nady Systems PMC-2X motorcycle intercom
:
Nady Systems PMC-2X, 79 g
-
Long summary description Nady Systems PMC-2X motorcycle intercom
:
Nady Systems PMC-2X. Weight: 79 g